TE Connectivity LCL Filters 817465-SF

Description
Body Features Product Weight : 47 KG  [103.617 LB ] Dimensions Product Height : 252 MM  [9.92 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 50 Operating Voltage (Max) (VAC) : 690 Typical Power Loss (WATT) : 525 Industry Standards IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Operating Altitude (Max) (M) : 2000 Other Frame Size Code : D
Request a Quote Datasheet
Description
Body Features Product Weight : 47 KG  [103.617 LB ] Dimensions Product Height : 252 MM  [9.92 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 50 Operating Voltage (Max) (VAC) : 690 Typical Power Loss (WATT) : 525 Industry Standards IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Operating Altitude (Max) (M) : 2000 Other Frame Size Code : D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCL Filters - 817465-SF - TE Connectivity
Berwyn, PA, United States
LCL Filters
817465-SF
LCL Filters 817465-SF
Body Features Product Weight : 47 KG  [103.617 LB ] Dimensions Product Height : 252 MM  [9.92 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 10.2 MM  [.401 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 50 Operating Voltage (Max) (VAC) : 690 Typical Power Loss (WATT) : 525 Industry Standards IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Operating Altitude (Max) (M) : 2000 Other Frame Size Code : D

Body Features


  • Product Weight : 47 KG  [103.617 LB ]

Dimensions


  • Product Height : 252 MM  [9.92 INCH ]
  • Product Length : 633 MM  [24.92 INCH ]
  • Product Width : 10.2 MM  [.401 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 50
  • Operating Voltage (Max) (VAC) : 690
  • Typical Power Loss (WATT) : 525

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Operating Altitude (Max) (M) : 2000

Other


  • Frame Size Code : D
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 817465-SF
Product Name LCL Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEMS10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
DC Filters - 1-2443555-8 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
Power Line Filter Modules - 174-150KEBS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity - 98K5203 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details