TE Connectivity Wedge Connectors 81723-1

Description
Body Features Compatible Conductor Material : Copper, Aluminum Dimensions Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 380 Compatible Conductor Range - Tap (Copper) (AWGKC) : 750 - 750 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Dimensions Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 380 Compatible Conductor Range - Tap (Copper) (AWGKC) : 750 - 750 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 81723-1 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
81723-1
Wedge Connectors 81723-1
Body Features Compatible Conductor Material : Copper, Aluminum Dimensions Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 380 Compatible Conductor Range - Tap (Copper) (AWGKC) : 750 - 750 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Yellow Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Dimensions


  • Compatible Conductor Cross-Section Range - Tap (Copper) (MMSQ) : 380
  • Compatible Conductor Range - Tap (Copper) (AWGKC) : 750 - 750

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Agency/Standards Products : RUS

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Color Cartridge Required : Yellow

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Hot Stick Accessories
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 81723-1
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products