TE Connectivity Cable Transitions & Breakouts 817165-000

Description
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 25 Material Systems Code : 25 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 342A Product Type Features Molded Part Shape : Y Shape Size Code : 215 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 25 Material Systems Code : 25 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 342A Product Type Features Molded Part Shape : Y Shape Size Code : 215 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 817165-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
817165-000
Cable Transitions & Breakouts 817165-000
Body Features Material : Fluid Resistant Modified Elastomer Material Code : 25 Material Systems Code : 25 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 342A Product Type Features Molded Part Shape : Y Shape Size Code : 215 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25
  • Material Systems Code : 25

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Other


  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 342A

Product Type Features


  • Molded Part Shape : Y Shape
  • Size Code : 215

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 817165-000
Product Name Cable Transitions & Breakouts
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P080 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 027627-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers