Body Features Product Weight : .346 KG [.763 LB ]
Dimensions Product Height : 40.3 MM [1.58 INCH ] Product Length : 85 MM [3.34 INCH ] Product Width : 54 MM [2.12 INCH ]
Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 47 Current Rating (AMP) : 30 Inductance L1 (MICHEN) : 2 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.69 Operating Voltage (VAC) : 250 Overvoltage Category : II
Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Weight : .346 KG [.763 LB ]
Dimensions
- Product Height : 40.3 MM [1.58 INCH ]
- Product Length : 85 MM [3.34 INCH ]
- Product Width : 54 MM [2.12 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 1
- Capacitance Cy1 : 47
- Current Rating (AMP) : 30
- Inductance L1 (MICHEN) : 2
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 3.69
- Operating Voltage (VAC) : 250
- Overvoltage Category : II
Industry Standards
- Certified To : IEC/EN 60939, UL 1283, CSA 22.2 No. 8 1986
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Ring Terminal
- Output Termination Type : Ring Terminal
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]