TE Connectivity IEC Power Cords 817026-SF

Description
Body Features Cable Color : Black Dimensions Product Length : 3000 MM  [118.11 INCH ] Wire Size (MMSQ) : 1.25 Electrical Characteristics Current Rating (Max) (AMP) : 12 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Black Dimensions Product Length : 3000 MM  [118.11 INCH ] Wire Size (MMSQ) : 1.25 Electrical Characteristics Current Rating (Max) (AMP) : 12 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Power Cords - 817026-SF - TE Connectivity
Berwyn, PA, United States
IEC Power Cords
817026-SF
IEC Power Cords 817026-SF
Body Features Cable Color : Black Dimensions Product Length : 3000 MM  [118.11 INCH ] Wire Size (MMSQ) : 1.25 Electrical Characteristics Current Rating (Max) (AMP) : 12 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable

Body Features


  • Cable Color : Black

Dimensions


  • Product Length : 3000 MM  [118.11 INCH ]
  • Wire Size (MMSQ) : 1.25

Electrical Characteristics


  • Current Rating (Max) (AMP) : 12
  • Operating Voltage (Max) (VAC) : 250

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-2

Usage Conditions


  • Cable Type : Power Cable
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category AC Power Cords
Product Number 817026-SF
Product Name IEC Power Cords
Approvals RoHS; EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823991-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Sensor & Actuator Cables - 2384522 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
IEC Power Cords - 819116-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
IEC Power Cords - 817884-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 13 amps
View Details