Body Features Product Orientation : Horizontal Product Weight : 170 G [5.99 OZ ]
Dimensions Product Height : 37 MM [1.45 INCH ] Product Length : 57 MM [2.24 INCH ] Product Width : 57 MM [2.24 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 16 Operating Voltage (Max) (VDC) : 600 Overvoltage Category : III
Industry Standards Certified To : UL 1446, UL/IEC 60938-1/-2 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000
Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Orientation : Horizontal
- Product Weight : 170 G [5.99 OZ ]
Dimensions
- Product Height : 37 MM [1.45 INCH ]
- Product Length : 57 MM [2.24 INCH ]
- Product Width : 57 MM [2.24 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 16
- Operating Voltage (Max) (VDC) : 600
- Overvoltage Category : III
Industry Standards
- Certified To : UL 1446, UL/IEC 60938-1/-2
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Input Termination Type : PCB Terminal
- Output Termination Type : PCB Terminal
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]