TE Connectivity Inlet Filters 816607-SF

Description
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 44.4 MM  [1.74 INCH ] Product Length : 32 MM  [1.25 INCH ] Product Width : 27.8 MM  [1.09 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .3 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, IEC/EN 60939-3, CSA 22.2 No. 8-13, GB/T 15288, GB/T 15287 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : Power Entry Module Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet
Description
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 44.4 MM  [1.74 INCH ] Product Length : 32 MM  [1.25 INCH ] Product Width : 27.8 MM  [1.09 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .3 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, IEC/EN 60939-3, CSA 22.2 No. 8-13, GB/T 15288, GB/T 15287 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : Power Entry Module Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 816607-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
816607-SF
Inlet Filters 816607-SF
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 44.4 MM  [1.74 INCH ] Product Length : 32 MM  [1.25 INCH ] Product Width : 27.8 MM  [1.09 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .3 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, IEC/EN 60939-3, CSA 22.2 No. 8-13, GB/T 15288, GB/T 15287 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filter Type : Power Entry Module Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : FASTON

Body Features


  • Product Weight : 55 G  [1.94 OZ ]

Dimensions


  • Product Height : 44.4 MM  [1.74 INCH ]
  • Product Length : 32 MM  [1.25 INCH ]
  • Product Width : 27.8 MM  [1.09 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .1
  • Current Rating (Max) (AMP) : 6
  • Inductance L1 (MICHEN) : .3
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 0
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 0
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 60939-3, IEC/EN 60939-3, CSA 22.2 No. 8-13, GB/T 15288, GB/T 15287
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : FASTON
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 816607-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094490 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
3-Phase Filters - 1-1609965-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive
Rated Current 1 amps
View Details
3-Phase Filters - 1-2405081-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers
IEC Filters - 2660148 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details