Body Features Product Orientation : Vertical Product Weight : 37 G [1.3 OZ ]
Dimensions Product Height : 34.3 MM [1.35 INCH ] Product Length : 18 MM [.7 INCH ] Product Width : 31 MM [1.22 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 2 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II
Industry Standards Certified To : IEC/EN 60938-1, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Orientation : Vertical
- Product Weight : 37 G [1.3 OZ ]
Dimensions
- Product Height : 34.3 MM [1.35 INCH ]
- Product Length : 18 MM [.7 INCH ]
- Product Width : 31 MM [1.22 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 2
- Operating Voltage (Max) (VDC) : 300
- Overvoltage Category : II
Industry Standards
- Certified To : IEC/EN 60938-1, UL 1283
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Input Termination Type : PCB Terminal
- Output Termination Type : PCB Terminal
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]