TE Connectivity EMC Chokes 816562-SF

Description
Body Features Product Orientation : Vertical Product Weight : 27 G  [.95 OZ ] Dimensions Product Height : 29.3 MM  [1.15 INCH ] Product Length : 18 MM  [.7 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .8 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60938-1 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 27 G  [.95 OZ ] Dimensions Product Height : 29.3 MM  [1.15 INCH ] Product Length : 18 MM  [.7 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .8 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60938-1 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 816562-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
816562-SF
EMC Chokes 816562-SF
Body Features Product Orientation : Vertical Product Weight : 27 G  [.95 OZ ] Dimensions Product Height : 29.3 MM  [1.15 INCH ] Product Length : 18 MM  [.7 INCH ] Product Width : 31 MM  [1.22 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .8 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60938-1 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Orientation : Vertical
  • Product Weight : 27 G  [.95 OZ ]

Dimensions


  • Product Height : 29.3 MM  [1.15 INCH ]
  • Product Length : 18 MM  [.7 INCH ]
  • Product Width : 31 MM  [1.22 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : .8
  • Operating Voltage (Max) (VDC) : 300
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, IEC/EN 60938-1
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 816562-SF
Product Name EMC Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676955-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers
Power Inductors - 1676955-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Power Inductors - 1-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details