Body Features Product Orientation : Horizontal Product Weight : 36 G [1.27 OZ ]
Dimensions Product Height : 19.7 MM [.77 INCH ] Product Length : 33.1 MM [1.3 INCH ] Product Width : 32.5 MM [1.27 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : .5 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II
Industry Standards Certified To : IEC/EN 60938-1, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Orientation : Horizontal
- Product Weight : 36 G [1.27 OZ ]
Dimensions
- Product Height : 19.7 MM [.77 INCH ]
- Product Length : 33.1 MM [1.3 INCH ]
- Product Width : 32.5 MM [1.27 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : .5
- Operating Voltage (Max) (VDC) : 300
- Overvoltage Category : II
Industry Standards
- Certified To : IEC/EN 60938-1, UL 1283
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Input Termination Type : PCB Terminal
- Output Termination Type : PCB Terminal
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]