Body Features Product Weight : 27 KG [59.525 LB ]
Dimensions Product Height : 9.9 MM [.38 INCH ] Product Length : 19.3 MM [.75 INCH ] Product Width : 10.2 MM [.4 INCH ]
Electrical Characteristics Motor Drive Input Current (AMP) : 19.3 Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Rated Load Power (KWATT) : 15 Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Wall Mount
Operation/Applicatio
n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 5
Other Frame Size Code : D
Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier Rated Voltage & Power Efficiency : >98% Required AC Line Reactor Value (Min) : 1.08 Required DC Line Inductance (Min) : 3.29
Body Features
- Product Weight : 27 KG [59.525 LB ]
Dimensions
- Product Height : 9.9 MM [.38 INCH ]
- Product Length : 19.3 MM [.75 INCH ]
- Product Width : 10.2 MM [.4 INCH ]
Electrical Characteristics
- Motor Drive Input Current (AMP) : 19.3
- Operating Voltage (Max) (VAC) : 480
- Overvoltage Category : III
- Rated Load Power (KWATT) : 15
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : UL/EN 61800-5-1, EN 61558-2-20
- IP Rating : IP20
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Wall Mount
Operation/Application
- Cooling Method : Active Air Cooling
- Operating Altitude (Max) (M) : 2000
- Target THDi @ Rated Power (PCT) : < 5
Other
Product Type Features
- Input Termination Type : Ring Terminal
- Output Termination Type : Ring Terminal
Usage Conditions
- Compatible with Motor Drive Type : 6 Pulse Diode Rectifier
- Rated Voltage & Power Efficiency : >98%
- Required AC Line Reactor Value (Min) : 1.08
- Required DC Line Inductance (Min) : 3.29