TE Connectivity Hook Up Wire 816357-000

Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .6 MM  [.024 INCH ] Conductor Diameter Range (INCH) : .023 - .025 Overall Outside Diameter : .94 MM  [.037 INCH ] Strand Size (AWG) : 36 Wire Diameter : .94 MM  [.037 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 24.3 ω/1000ft @ 20°C Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .6 MM  [.024 INCH ] Conductor Diameter Range (INCH) : .023 - .025 Overall Outside Diameter : .94 MM  [.037 INCH ] Strand Size (AWG) : 36 Wire Diameter : .94 MM  [.037 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 24.3 ω/1000ft @ 20°C Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 816357-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
816357-000
Hook Up Wire 816357-000
Body Features Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .6 MM  [.024 INCH ] Conductor Diameter Range (INCH) : .023 - .025 Overall Outside Diameter : .94 MM  [.037 INCH ] Strand Size (AWG) : 36 Wire Diameter : .94 MM  [.037 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 24.3 ω/1000ft @ 20°C Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : Brown

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .6 MM  [.024 INCH ]
  • Conductor Diameter Range (INCH) : .023 - .025
  • Overall Outside Diameter : .94 MM  [.037 INCH ]
  • Strand Size (AWG) : 36
  • Wire Diameter : .94 MM  [.037 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 24.3 Ω/1000ft @ 20°C

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 816357-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 032079-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 1402363001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Primary Wire - 0601033001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2.5 mm² (0.0039 in²)
View Details
Hook Up Wire - 184201-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers