Body Features Product Weight : .14 KG [.309 LB ]
Dimensions Product Height : 29.3 MM [1.15 INCH ] Product Length : 50.5 MM [1.98 INCH ] Product Width : 44.5 MM [1.75 INCH ]
Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 4.7 Current Rating (AMP) : 16 Inductance L1 (MICHEN) : .7 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .38 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .66 Operating Voltage (VAC) : 250 Overvoltage Category : II
Industry Standards Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Product Weight : .14 KG [.309 LB ]
Dimensions
- Product Height : 29.3 MM [1.15 INCH ]
- Product Length : 50.5 MM [1.98 INCH ]
- Product Width : 44.5 MM [1.75 INCH ]
Electrical Characteristics
- Capacitance Cx1 : .1
- Capacitance Cy1 : 4.7
- Current Rating (AMP) : 16
- Inductance L1 (MICHEN) : .7
- Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .38
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .66
- Operating Voltage (VAC) : 250
- Overvoltage Category : II
Industry Standards
- Certified To : IEC/EN 60939, CSA 22.2 No. 8 1986, UL 1283
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : FASTON
- Output Termination Type : FASTON
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]