TE Connectivity Liquid Level Switches 81585-000

Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Top, Bottom Fluid Type : Oil, Alcohol, Fuel Seal Material : Nitrile Contact Features Contact Form : C Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal Product Type Features Float SG : .74
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Top, Bottom Fluid Type : Oil, Alcohol, Fuel Seal Material : Nitrile Contact Features Contact Form : C Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal Product Type Features Float SG : .74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 81585-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
81585-000
Liquid Level Switches 81585-000
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Top, Bottom Fluid Type : Oil, Alcohol, Fuel Seal Material : Nitrile Contact Features Contact Form : C Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : M16 Internal Product Type Features Float SG : .74

Body Features


  • Case Material : Glass Filled Nylon 6.6
  • Entry Style : Top, Bottom
  • Fluid Type : Oil, Alcohol, Fuel
  • Seal Material : Nitrile

Contact Features


  • Contact Form : C

Dimensions


  • Cable Length : .5 M  [1.64 FT ]

Other


  • Port Fitting : M16 Internal

Product Type Features


  • Float SG : .74
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 81585-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 10229409-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015524-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 555-00810 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 300 psi (211 m H2O)
View Details
Water-Level Sensors - 20015548-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details