TE Connectivity EMC Chokes 815699-SF

Description
Body Features Product Orientation : Vertical Product Weight : 7 G  [.247 OZ ] Dimensions Product Height : 20 MM  [.78 INCH ] Product Length : 12.5 MM  [.49 INCH ] Product Width : 18 MM  [.7 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60938-1 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Product Weight : 7 G  [.247 OZ ] Dimensions Product Height : 20 MM  [.78 INCH ] Product Length : 12.5 MM  [.49 INCH ] Product Width : 18 MM  [.7 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60938-1 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Chokes - 815699-SF - TE Connectivity
Berwyn, PA, United States
EMC Chokes
815699-SF
EMC Chokes 815699-SF
Body Features Product Orientation : Vertical Product Weight : 7 G  [.247 OZ ] Dimensions Product Height : 20 MM  [.78 INCH ] Product Length : 12.5 MM  [.49 INCH ] Product Width : 18 MM  [.7 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .5 Operating Voltage (Max) (VDC) : 300 Overvoltage Category : II Industry Standards Certified To : UL 1283, IEC/EN 60938-1 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Input Termination Type : PCB Terminal Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Orientation : Vertical
  • Product Weight : 7 G  [.247 OZ ]

Dimensions


  • Product Height : 20 MM  [.78 INCH ]
  • Product Length : 12.5 MM  [.49 INCH ]
  • Product Width : 18 MM  [.7 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : .5
  • Operating Voltage (Max) (VDC) : 300
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 1283, IEC/EN 60938-1
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Input Termination Type : PCB Terminal
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 815699-SF
Product Name EMC Chokes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676942-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624108-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Molded SMD Inductors - 2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details