TE Connectivity Liquid Level Switches 81559-000

Description
Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Top Entry, Bottom Entry Seal Material : Nitrile Contact Features Contact Form : A Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 Internal Medium/Liquid : Oil, Alcohol, Fuel Product Type Features Float SG : .74
Request a Quote
Description
Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Top Entry, Bottom Entry Seal Material : Nitrile Contact Features Contact Form : A Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 Internal Medium/Liquid : Oil, Alcohol, Fuel Product Type Features Float SG : .74
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 81559-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
81559-000
Liquid Level Switches 81559-000
Body Features Liquid Level Switch Material : Glass Filled Nylon 6.6 Liquid Level Switch Mounting : Top Entry, Bottom Entry Seal Material : Nitrile Contact Features Contact Form : A Dimensions Liquid Level Switch Cable Length : .5 M  [1.64 FT ] Other Fitting : M16 Internal Medium/Liquid : Oil, Alcohol, Fuel Product Type Features Float SG : .74

Body Features


  • Liquid Level Switch Material : Glass Filled Nylon 6.6
  • Liquid Level Switch Mounting : Top Entry, Bottom Entry
  • Seal Material : Nitrile

Contact Features


  • Contact Form : A

Dimensions


  • Liquid Level Switch Cable Length : .5 M  [1.64 FT ]

Other


  • Fitting : M16 Internal
  • Medium/Liquid : Oil, Alcohol, Fuel

Product Type Features


  • Float SG : .74
Buy Now

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 81559-000
Product Name Liquid Level Switches
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20014739-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10207842-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015557-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10226890-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details