TE Connectivity RF Contacts 81553C16

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Retention : With Contact Orientation : Straight Contact Type : Socket RF Connector Center Contact Plating Material : Gold Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Compatible With Connector Style : Jack
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Retention : With Contact Orientation : Straight Contact Type : Socket RF Connector Center Contact Plating Material : Gold Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Compatible With Connector Style : Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 81553C16 - TE Connectivity
Berwyn, PA, United States
RF Contacts
81553C16
RF Contacts 81553C16
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Retention : With Contact Orientation : Straight Contact Type : Socket RF Connector Center Contact Plating Material : Gold Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Usage Conditions Compatible With Connector Style : Jack

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Retention : With
  • Contact Orientation : Straight
  • Contact Type : Socket
  • RF Connector Center Contact Plating Material : Gold

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable

Usage Conditions


  • Compatible With Connector Style : Jack
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 81553C16
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, Crimp, 16-12Awg; Product Range Amp Te Connectivity - 71P8422 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1-2333551-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RF Contacts - 1218689-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details