TE Connectivity Passive Harmonic Filters 815478-SF

Description
Body Features Product Weight : 67 KG  [147.71 LB ] Dimensions Product Height : 343 MM  [13.5 INCH ] Product Length : 635 MM  [25 INCH ] Product Width : 340 MM  [13.38 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 500 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Other Frame Size Code : F Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Request a Quote Datasheet
Description
Body Features Product Weight : 67 KG  [147.71 LB ] Dimensions Product Height : 343 MM  [13.5 INCH ] Product Length : 635 MM  [25 INCH ] Product Width : 340 MM  [13.38 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 500 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Other Frame Size Code : F Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Harmonic Filters - 815478-SF - TE Connectivity
Berwyn, PA, United States
Passive Harmonic Filters
815478-SF
Passive Harmonic Filters 815478-SF
Body Features Product Weight : 67 KG  [147.71 LB ] Dimensions Product Height : 343 MM  [13.5 INCH ] Product Length : 635 MM  [25 INCH ] Product Width : 340 MM  [13.38 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 500 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Other Frame Size Code : F Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal

Body Features


  • Product Weight : 67 KG  [147.71 LB ]

Dimensions


  • Product Height : 343 MM  [13.5 INCH ]
  • Product Length : 635 MM  [25 INCH ]
  • Product Width : 340 MM  [13.38 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 500
  • Overvoltage Category : III
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : UL/EN 61800-5-1, EN 61558-2-20
  • IP Rating : IP00
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 2000

Other


  • Frame Size Code : F

Product Type Features


  • Input Termination Type : Ring Terminal
  • Output Termination Type : Ring Terminal
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 815478-SF
Product Name Passive Harmonic Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KESS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
3-Phase Filters - 1-1609969-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details
Multi-Function Inlet Filters - 1-6609001-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
3-Phase Filters - 1-1609968-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 16 amps
View Details