Body Features Product Weight : 17 KG [37.479 LB ]
Dimensions Product Height : 221 MM [8.7 INCH ] Product Length : 430 MM [16.92 INCH ] Product Width : 210 MM [8.26 INCH ]
Electrical Characteristics Motor Drive Input Current (AMP) : 13 Operating Voltage (Max) (VAC) : 500 Overvoltage Category : III Rated Load Power (KWATT) : 7.5 Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Wall Mount
Operation/Applicatio
n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : < 5
Other Frame Size Code : C
Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR Rated Voltage & Power Efficiency : >98%
Body Features
- Product Weight : 17 KG [37.479 LB ]
Dimensions
- Product Height : 221 MM [8.7 INCH ]
- Product Length : 430 MM [16.92 INCH ]
- Product Width : 210 MM [8.26 INCH ]
Electrical Characteristics
- Motor Drive Input Current (AMP) : 13
- Operating Voltage (Max) (VAC) : 500
- Overvoltage Category : III
- Rated Load Power (KWATT) : 7.5
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : UL/EN 61800-5-1, EN 61558-2-20
- IP Rating : IP00
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Wall Mount
Operation/Application
- Cooling Method : Active Air Cooling
- Operating Altitude (Max) (M) : 2000
- Target THDi @ Rated Power (PCT) : < 5
Other
Product Type Features
- Input Termination Type : Ring Terminal
- Output Termination Type : Ring Terminal
Usage Conditions
- Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR
- Rated Voltage & Power Efficiency : >98%