TE Connectivity
Connector Contacts
81543-23
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 23 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 23 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 23 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Size : Size 23
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .34
- Wire Size (AWG) : 22
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
81543-23 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details