TE Connectivity
Connector Contacts
81541-23
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 23 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 23 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Size : Size 23 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .34 Wire Size (AWG) : 22
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Size : Size 23
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .34
- Wire Size (AWG) : 22
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
81541-23 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details