TE Connectivity
Connector Contacts
81541-20
Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Contact Type : Pin
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Size : Size 20
- Contact Type : Pin
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
81541-20 |
|
Product Name
|
Connector Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
15 to 17 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Terminal Type
Connector Pin; Wire Pin
Material
Tin
Features
RoHS; Insulated
View Details