TE Connectivity High Speed Digital & Data Cable 8151373001

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Zerohal Shield Diameter : 3.25 MM  [.128 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 2.82 MM  [.111 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.86 MM  [.152 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 17.2 Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Zerohal Shield Diameter : 3.25 MM  [.128 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 2.82 MM  [.111 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.86 MM  [.152 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 17.2 Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 8151373001 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
8151373001
High Speed Digital & Data Cable 8151373001
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Zerohal Shield Diameter : 3.25 MM  [.128 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Single, Round Braid Dimensions Cable Dielectric Diameter : 2.82 MM  [.111 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.86 MM  [.152 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 17.2 Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Zerohal
  • Shield Diameter : 3.25 MM  [.128 INCH ]
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single, Round Braid

Dimensions


  • Cable Dielectric Diameter : 2.82 MM  [.111 INCH ]
  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 3.86 MM  [.152 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance (PFF) : 17.2
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 8151373001
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2340654-4 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 2483396-3 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 440246-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
High Speed Digital & Data Cable - 4451733004 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details