Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3
Configuration Features Lipped : Yes
Dimensions Cable Diameter Range : 15.7 - 35.3 MM [.618 - 1.39 INCH ] Wire/Cable Outside Diameter : .87 in, 20 mm, 24 mm, 18 mm, 26 mm, .9 in, 22 mm, .71 in, .94 in, .7 in, 28 mm, 1 in, .787 in, 1.02 in, 1.1 in
Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I, BS-G-198-5-DA, UL 224, File E85381 Government Qualified : No
Operation/Applicatio
n Power Cable Accessory : No
Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222
Product Type Features Molded Part Angle (DEG) : 90
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3
Configuration Features Lipped : Yes
Dimensions Cable Diameter Range : 15.7 - 35.3 MM [.618 - 1.39 INCH ] Wire/Cable Outside Diameter : .87 in, 20 mm, 24 mm, 18 mm, 26 mm, .9 in, 22 mm, .71 in, .94 in, .7 in, 28 mm, 1 in, .787 in, 1.02 in, 1.1 in
Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I, BS-G-198-5-DA, UL 224, File E85381 Government Qualified : No
Operation/Applicatio
n Power Cable Accessory : No
Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222
Product Type Features Molded Part Angle (DEG) : 90
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3
Configuration Features Lipped : Yes
Dimensions Cable Diameter Range : 15.7 - 35.3 MM [.618 - 1.39 INCH ] Wire/Cable Outside Diameter : .87 in, 20 mm, 24 mm, 18 mm, 26 mm, .9 in, 22 mm, .71 in, .94 in, .7 in, 28 mm, 1 in, .787 in, 1.02 in, 1.1 in
Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I, BS-G-198-5-DA, UL 224, File E85381 Government Qualified : No
Operation/Applicatio
n Power Cable Accessory : No
Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222
Product Type Features Molded Part Angle (DEG) : 90
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Body Features
Adhesive Pre-Coat : No
Heat Shrink Boot Material Systems Code : 10
Material : Semi-Rigid Modified Polyolefin
Material Code : 3
Configuration Features
Lipped : Yes
Dimensions
Cable Diameter Range : 15.7 - 35.3 MM [.618 - 1.39 INCH ]
Wire/Cable Outside Diameter : .87 in, 20 mm, 24 mm, 18 mm, 26 mm, .9 in, 22 mm, .71 in, .94 in, .7 in, 28 mm, 1 in, .787 in, 1.02 in, 1.1 in
Industry Standards
Approved Standards : DEF Std 59-97 Issue 3 Type DA, SAE AS I 81765/1, Type I, BS-G-198-5-DA, UL 224, File E85381
Government Qualified : No
Operation/Application
Power Cable Accessory : No
Other
Adhesive Type : Adhesive Purchased Separately
Fluid & Chemical Resistance : Occasional Fluid Exposure
Molded Part Shape Code : 222
Product Type Features
Molded Part Angle (DEG) : 90
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]