TE Connectivity DC Filters 814983-SF

Description
Body Features Product Weight : 6.75 KG  [14.881 LB ] Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 380 MM  [14.96 INCH ] Product Width : 180 MM  [7.08 INCH ] Electrical Characteristics Current Rating (AMP) : 1000 Operating Voltage (VDC) : 1000 Overvoltage Category : II Industry Standards Certified To : EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939, EN 62109, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 6.75 KG  [14.881 LB ] Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 380 MM  [14.96 INCH ] Product Width : 180 MM  [7.08 INCH ] Electrical Characteristics Current Rating (AMP) : 1000 Operating Voltage (VDC) : 1000 Overvoltage Category : II Industry Standards Certified To : EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939, EN 62109, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 814983-SF - TE Connectivity
Berwyn, PA, United States
DC Filters
814983-SF
DC Filters 814983-SF
Body Features Product Weight : 6.75 KG  [14.881 LB ] Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 380 MM  [14.96 INCH ] Product Width : 180 MM  [7.08 INCH ] Electrical Characteristics Current Rating (AMP) : 1000 Operating Voltage (VDC) : 1000 Overvoltage Category : II Industry Standards Certified To : EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939, EN 62109, UL 1283 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 6.75 KG  [14.881 LB ]

Dimensions


  • Product Height : 160 MM  [6.29 INCH ]
  • Product Length : 380 MM  [14.96 INCH ]
  • Product Width : 180 MM  [7.08 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 1000
  • Operating Voltage (VDC) : 1000
  • Overvoltage Category : II

Industry Standards


  • Certified To : EN 60721-3, CSA 22.2 No. 8 1986, IEC/EN 60939, EN 62109, UL 1283
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 814983-SF
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871246 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
3-Phase Filters - 1-1609965-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive
Rated Current 1 amps
View Details
Power Line Filter Modules - 174-15KEHD10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details