TE Connectivity Heat Shrink Boots 814897-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 17.5 - 39.1 MM  [.689 - 1.539 INCH ] Wire/Cable Outside Diameter : 1.26 in, 30 mm, 26 mm, .94 in, 24 mm, 1 in, 1.1 in, 20 mm, 1.34 in, .787 in, 22 mm, 1.02 in, 28 mm, 32 mm, 34 mm, .87 in, .9 in, 1.18 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 17.5 - 39.1 MM  [.689 - 1.539 INCH ] Wire/Cable Outside Diameter : 1.26 in, 30 mm, 26 mm, .94 in, 24 mm, 1 in, 1.1 in, 20 mm, 1.34 in, .787 in, 22 mm, 1.02 in, 28 mm, 32 mm, 34 mm, .87 in, .9 in, 1.18 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814897-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814897-000
Heat Shrink Boots 814897-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 17.5 - 39.1 MM  [.689 - 1.539 INCH ] Wire/Cable Outside Diameter : 1.26 in, 30 mm, 26 mm, .94 in, 24 mm, 1 in, 1.1 in, 20 mm, 1.34 in, .787 in, 22 mm, 1.02 in, 28 mm, 32 mm, 34 mm, .87 in, .9 in, 1.18 in Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Adhesive Type : General Purpose Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 17.5 - 39.1 MM  [.689 - 1.539 INCH ]
  • Wire/Cable Outside Diameter : 1.26 in, 30 mm, 26 mm, .94 in, 24 mm, 1 in, 1.1 in, 20 mm, 1.34 in, .787 in, 22 mm, 1.02 in, 28 mm, 32 mm, 34 mm, .87 in, .9 in, 1.18 in

Industry Standards


  • Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /42 Precoat
  • Adhesive Type : General Purpose Pre-Coat Adhesive
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 814897-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Busbar Heat Shrink Tubing & Tape - 021253-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
Heat Shrink Tubing - 0181534002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Crosslinked Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
Heat Shrink Tubing - 0989076023 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 084655-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details