TE Connectivity Heat Shrink Boots 814732-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 28 MM , 26 MM , 32 MM , 34 MM , 36 MM , 30 MM , 22 MM , 24 MM  [1.18 INCH , .94 INCH , 1.41 INCH , 1.1 INCH , 1.33 INCH , .86 INCH , 1.02 INCH , 1.25 INCH ] Compatible Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 28 MM , 26 MM , 32 MM , 34 MM , 36 MM , 30 MM , 22 MM , 24 MM  [1.18 INCH , .94 INCH , 1.41 INCH , 1.1 INCH , 1.33 INCH , .86 INCH , 1.02 INCH , 1.25 INCH ] Compatible Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814732-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814732-000
Heat Shrink Boots 814732-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 28 MM , 26 MM , 32 MM , 34 MM , 36 MM , 30 MM , 22 MM , 24 MM  [1.18 INCH , .94 INCH , 1.41 INCH , 1.1 INCH , 1.33 INCH , .86 INCH , 1.02 INCH , 1.25 INCH ] Compatible Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I Other Adhesive Code : 42 Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 28 MM , 26 MM , 32 MM , 34 MM , 36 MM , 30 MM , 22 MM , 24 MM  [1.18 INCH , .94 INCH , 1.41 INCH , 1.1 INCH , 1.33 INCH , .86 INCH , 1.02 INCH , 1.25 INCH ]
  • Compatible Cable Diameter Range : 20.3 - 54.4 MM  [.799 - 2.142 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS I 81765/1, Type I

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 814732-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814732-000
shrink tube 814732-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
814732-000
shrink tube 814732-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814732-000 814732-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 023173-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Transitions & Breakouts - 086567-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P022 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0838016011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details