TE Connectivity Heat Shrink Boots 814731-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 40 MM , 43 MM , 36 MM , 34 MM , 30 MM , 38 MM , 49 MM , 46 MM , 32 MM  [1.41 INCH , 1.57 INCH , 1.69 INCH , 1.33 INCH , 1.49 INCH , 1.18 INCH , 1.25 INCH , 1.92 INCH ] Compatible Cable Diameter Range : 26.9 - 71.4 MM  [.059 - 2.811 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 40 MM , 43 MM , 36 MM , 34 MM , 30 MM , 38 MM , 49 MM , 46 MM , 32 MM  [1.41 INCH , 1.57 INCH , 1.69 INCH , 1.33 INCH , 1.49 INCH , 1.18 INCH , 1.25 INCH , 1.92 INCH ] Compatible Cable Diameter Range : 26.9 - 71.4 MM  [.059 - 2.811 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814731-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814731-000
Heat Shrink Boots 814731-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No Dimensions Compatible Cable Diameter (Max) : 40 MM , 43 MM , 36 MM , 34 MM , 30 MM , 38 MM , 49 MM , 46 MM , 32 MM  [1.41 INCH , 1.57 INCH , 1.69 INCH , 1.33 INCH , 1.49 INCH , 1.18 INCH , 1.25 INCH , 1.92 INCH ] Compatible Cable Diameter Range : 26.9 - 71.4 MM  [.059 - 2.811 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 40 MM , 43 MM , 36 MM , 34 MM , 30 MM , 38 MM , 49 MM , 46 MM , 32 MM  [1.41 INCH , 1.57 INCH , 1.69 INCH , 1.33 INCH , 1.49 INCH , 1.18 INCH , 1.25 INCH , 1.92 INCH ]
  • Compatible Cable Diameter Range : 26.9 - 71.4 MM  [.059 - 2.811 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 814731-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814731-000
shrink tube 814731-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814731-000 814731-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 006257-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036493-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 033101P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details