TE Connectivity Heat Shrink Boots 814635-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 22 MM , 34 MM , 36 MM , 28 MM , 24 MM , 30 MM , 32 MM  [1.1 INCH , .86 INCH , 1.02 INCH , .94 INCH , 1.41 INCH , 1.25 INCH , 1.18 INCH , 1.33 INCH ] Compatible Cable Diameter Range : 17.5 - 39.1 MM  [.689 - 1.539 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 22 MM , 34 MM , 36 MM , 28 MM , 24 MM , 30 MM , 32 MM  [1.1 INCH , .86 INCH , 1.02 INCH , .94 INCH , 1.41 INCH , 1.25 INCH , 1.18 INCH , 1.33 INCH ] Compatible Cable Diameter Range : 17.5 - 39.1 MM  [.689 - 1.539 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814635-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814635-000
Heat Shrink Boots 814635-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 22 MM , 34 MM , 36 MM , 28 MM , 24 MM , 30 MM , 32 MM  [1.1 INCH , .86 INCH , 1.02 INCH , .94 INCH , 1.41 INCH , 1.25 INCH , 1.18 INCH , 1.33 INCH ] Compatible Cable Diameter Range : 17.5 - 39.1 MM  [.689 - 1.539 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 26 MM , 22 MM , 34 MM , 36 MM , 28 MM , 24 MM , 30 MM , 32 MM  [1.1 INCH , .86 INCH , 1.02 INCH , .94 INCH , 1.41 INCH , 1.25 INCH , 1.18 INCH , 1.33 INCH ]
  • Compatible Cable Diameter Range : 17.5 - 39.1 MM  [.689 - 1.539 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 814635-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814635-000
shrink tube 814635-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
814635-000
shrink tube 814635-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814635-000 814635-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0430892002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 058479-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 013055-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Features Flame Retardant
View Details