TE Connectivity Heat Shrink Boots 814591-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 30 MM , 26 MM , 32 MM , 38 MM , 36 MM , 24 MM , 28 MM  [1.3 INCH , 1.18 INCH , 1.02 INCH , .94 INCH , 1.1 INCH , 1.42 INCH , 1.25 INCH , 1.49 INCH ] Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 30 MM , 26 MM , 32 MM , 38 MM , 36 MM , 24 MM , 28 MM  [1.3 INCH , 1.18 INCH , 1.02 INCH , .94 INCH , 1.1 INCH , 1.42 INCH , 1.25 INCH , 1.49 INCH ] Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814591-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814591-000
Heat Shrink Boots 814591-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 30 MM , 26 MM , 32 MM , 38 MM , 36 MM , 24 MM , 28 MM  [1.3 INCH , 1.18 INCH , 1.02 INCH , .94 INCH , 1.1 INCH , 1.42 INCH , 1.25 INCH , 1.49 INCH ] Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 34 MM , 30 MM , 26 MM , 32 MM , 38 MM , 36 MM , 24 MM , 28 MM  [1.3 INCH , 1.18 INCH , 1.02 INCH , .94 INCH , 1.1 INCH , 1.42 INCH , 1.25 INCH , 1.49 INCH ]
  • Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 814591-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814591-000
shrink tube 814591-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814591-000 814591-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 032537-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details