TE Connectivity ™
Tools
814590-2
Description
CRIMPER, WIRE F
-
Powell Electronics, Inc.
-
VAST STOCK CO., LIMITED
Request a Quote
Email Supplier
Datasheet
Description
CRIMPER, WIRE F
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
Wire, Cable, and Connector Tools |
|
Product Number
|
814590-2 |
814590-2 |
|
Product Name
|
Tools |
Crimpers |
|
Tool Type
|
Crimper
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Tool Type
Cable Tie Gun; Gun
Form Factor
Handheld
Application / Connector Type
18-50 lb Ties
View Details
Tool Type
Cutters / Scissors
Form Factor
Handheld
View Details
Tool Type
Inserter
Form Factor
Handheld
Application / Connector Type
Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details