TE Connectivity Heat Shrink Boots 814525-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 34 - 43.7 MM  [1.34 - 1.72 INCH ] Expanded Inside Diameter (Min) : 43.7 MM  [1.72 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type II Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 34 - 43.7 MM  [1.34 - 1.72 INCH ] Expanded Inside Diameter (Min) : 43.7 MM  [1.72 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type II Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814525-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814525-000
Heat Shrink Boots 814525-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 34 - 43.7 MM  [1.34 - 1.72 INCH ] Expanded Inside Diameter (Min) : 43.7 MM  [1.72 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS81765/1 Type II Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter Range : 34 - 43.7 MM  [1.34 - 1.72 INCH ]
  • Expanded Inside Diameter (Min) : 43.7 MM  [1.72 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : SAE AS81765/1 Type II

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 814525-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814525-000
shrink tube 814525-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814525-000 814525-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 067347-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 046420-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details