TE Connectivity Heat Shrink Boots 814443N002

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 6 MM  [.236 INCH ] Connector or Backshell Outside Diameter : 9 MM  [.354 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 204 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 6 MM  [.236 INCH ] Connector or Backshell Outside Diameter : 9 MM  [.354 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 204 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814443N002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814443N002
Heat Shrink Boots 814443N002
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 6 MM  [.236 INCH ] Connector or Backshell Outside Diameter : 9 MM  [.354 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 204 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 6 MM  [.236 INCH ]
  • Connector or Backshell Outside Diameter : 9 MM  [.354 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DA

Other


  • Molded Part Shape Code : 204

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 814443N002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814443N002
shrink tube 814443N002
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814443N002 814443N002
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 020631-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Power Cable Wraps - 006009-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Breakouts - 054258-000 - TE Connectivity
Specs
Material Thermoplastic Elastomer (TPE)
View Details