TE Connectivity Heat Shrink Boots 814300-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : No Dimensions Compatible Cable Diameter (Max) : 18 MM , 24 MM , 28 MM , 26 MM , 20 MM , 22 MM  [1.02 INCH , .86 INCH , 1.1 INCH , .78 INCH , .71 INCH , .94 INCH ] Compatible Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ] Connector or Backshell Outside Diameter : 43 MM , 46 MM , 40 MM , 49 MM  [1.57 INCH , 1.7 INCH , 1.81 INCH , 1.93 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : No Dimensions Compatible Cable Diameter (Max) : 18 MM , 24 MM , 28 MM , 26 MM , 20 MM , 22 MM  [1.02 INCH , .86 INCH , 1.1 INCH , .78 INCH , .71 INCH , .94 INCH ] Compatible Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ] Connector or Backshell Outside Diameter : 43 MM , 46 MM , 40 MM , 49 MM  [1.57 INCH , 1.7 INCH , 1.81 INCH , 1.93 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814300-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814300-000
Heat Shrink Boots 814300-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : No Dimensions Compatible Cable Diameter (Max) : 18 MM , 24 MM , 28 MM , 26 MM , 20 MM , 22 MM  [1.02 INCH , .86 INCH , 1.1 INCH , .78 INCH , .71 INCH , .94 INCH ] Compatible Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ] Connector or Backshell Outside Diameter : 43 MM , 46 MM , 40 MM , 49 MM  [1.57 INCH , 1.7 INCH , 1.81 INCH , 1.93 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 18 MM , 24 MM , 28 MM , 26 MM , 20 MM , 22 MM  [1.02 INCH , .86 INCH , 1.1 INCH , .78 INCH , .71 INCH , .94 INCH ]
  • Compatible Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ]
  • Connector or Backshell Outside Diameter : 43 MM , 46 MM , 40 MM , 49 MM  [1.57 INCH , 1.7 INCH , 1.81 INCH , 1.93 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 814300-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814300-000
shrink tube 814300-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
814300-000
shrink tube 814300-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814300-000 814300-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0408174001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Heat Shrink Tubing - 0619356010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details