TE Connectivity Heat Shrink Boots 814298-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 9 MM , 11 MM , 8 MM , 14 MM  [.55 INCH , .314 INCH , .35 INCH , .47 INCH , .43 INCH , .39 INCH ] Compatible Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 9 MM , 11 MM , 8 MM , 14 MM  [.55 INCH , .314 INCH , .35 INCH , .47 INCH , .43 INCH , .39 INCH ] Compatible Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814298-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814298-000
Heat Shrink Boots 814298-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 10 MM , 9 MM , 11 MM , 8 MM , 14 MM  [.55 INCH , .314 INCH , .35 INCH , .47 INCH , .43 INCH , .39 INCH ] Compatible Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 12 MM , 10 MM , 9 MM , 11 MM , 8 MM , 14 MM  [.55 INCH , .314 INCH , .35 INCH , .47 INCH , .43 INCH , .39 INCH ]
  • Compatible Cable Diameter Range : 6.6 - 14.7 MM  [.26 - .579 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 814298-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814298-000
shrink tube 814298-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
814298-000
shrink tube 814298-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814298-000 814298-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 034999P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Transitions & Breakouts - 060429-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 003273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 057837-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers