TE Connectivity Heat Shrink Boots 814276-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 18 MM , 11 MM , 16 MM , 14 MM , 10 MM , 12 MM  [.47 INCH , .55 INCH , .39 INCH , .43 INCH , .71 INCH , .63 INCH ] Compatible Cable Diameter Range : 8.6 - 26.2 MM  [.339 - 1.031 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 18 MM , 11 MM , 16 MM , 14 MM , 10 MM , 12 MM  [.47 INCH , .55 INCH , .39 INCH , .43 INCH , .71 INCH , .63 INCH ] Compatible Cable Diameter Range : 8.6 - 26.2 MM  [.339 - 1.031 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814276-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814276-000
Heat Shrink Boots 814276-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 18 MM , 11 MM , 16 MM , 14 MM , 10 MM , 12 MM  [.47 INCH , .55 INCH , .39 INCH , .43 INCH , .71 INCH , .63 INCH ] Compatible Cable Diameter Range : 8.6 - 26.2 MM  [.339 - 1.031 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 18 MM , 11 MM , 16 MM , 14 MM , 10 MM , 12 MM  [.47 INCH , .55 INCH , .39 INCH , .43 INCH , .71 INCH , .63 INCH ]
  • Compatible Cable Diameter Range : 8.6 - 26.2 MM  [.339 - 1.031 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type II, UL 224, File E85381

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now
shrink tube - 814276-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814276-000
shrink tube 814276-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814276-000 814276-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 068792-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
Heat Shrink Boots - 049285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 058479-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details