TE Connectivity Heat Shrink Boots 814269-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Straight Other Adhesive Code : S1017, S1048, S1125, S1006, S1030 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Straight Other Adhesive Code : S1017, S1048, S1125, S1006, S1030 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814269-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814269-000
Heat Shrink Boots 814269-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Housing Features Body Orientation : Straight Other Adhesive Code : S1017, S1048, S1125, S1006, S1030 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : S1017, S1048, S1125, S1006, S1030

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 814269-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 042565M001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 055665-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 003942-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details