TE Connectivity Connector Backshells 814229-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, AS34541, NAS 1702, M83723/98, MS3470, M83723/84, AS34041, M83723/65, MS3472, NAS 1650, NAS 1700, NAS 1699, AS34001, M83723/67, M83723/97, AS34501, AS34511, M83723/95, NAS 1652, M83723/78, MS3475, M83723/07, M83723/71, MS3471, M83723/73, M83723/37, M83723/82, M83723/86, M83723/39, M83723/76, NAS 1651, M83723/06, M83723/40, M83723/68, M83723/69, M83723/03, M83723/41, M83723/43, AS34011, AS34671, M83723/74, MS3474, M83723/75, M83723/87, NAS 1642, M83723/14, M83723/77, NAS 1694, AS34461, AS34561, NAS 1641, M83723/91, NAS 1692, M83723/42, M83723/02, M83723/05, NAS 1643, AS34081, M83723/01, M83723/08, M83723/92, MS3459, M83723/04, NAS 1653, AS34681, M83723/36, M83723/66, AS34091, AS34121, M83723/49, NAS 1701, M83723/85, NAS 1693, AS34241, M83723/38, M83723/72, M83723/13, M83723/48, M83723/83, NAS 1599, M83723/96, AS34641, MS3476 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, AS34541, NAS 1702, M83723/98, MS3470, M83723/84, AS34041, M83723/65, MS3472, NAS 1650, NAS 1700, NAS 1699, AS34001, M83723/67, M83723/97, AS34501, AS34511, M83723/95, NAS 1652, M83723/78, MS3475, M83723/07, M83723/71, MS3471, M83723/73, M83723/37, M83723/82, M83723/86, M83723/39, M83723/76, NAS 1651, M83723/06, M83723/40, M83723/68, M83723/69, M83723/03, M83723/41, M83723/43, AS34011, AS34671, M83723/74, MS3474, M83723/75, M83723/87, NAS 1642, M83723/14, M83723/77, NAS 1694, AS34461, AS34561, NAS 1641, M83723/91, NAS 1692, M83723/42, M83723/02, M83723/05, NAS 1643, AS34081, M83723/01, M83723/08, M83723/92, MS3459, M83723/04, NAS 1653, AS34681, M83723/36, M83723/66, AS34091, AS34121, M83723/49, NAS 1701, M83723/85, NAS 1693, AS34241, M83723/38, M83723/72, M83723/13, M83723/48, M83723/83, NAS 1599, M83723/96, AS34641, MS3476 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 814229-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
814229-000
Connector Backshells 814229-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34061, AS34541, NAS 1702, M83723/98, MS3470, M83723/84, AS34041, M83723/65, MS3472, NAS 1650, NAS 1700, NAS 1699, AS34001, M83723/67, M83723/97, AS34501, AS34511, M83723/95, NAS 1652, M83723/78, MS3475, M83723/07, M83723/71, MS3471, M83723/73, M83723/37, M83723/82, M83723/86, M83723/39, M83723/76, NAS 1651, M83723/06, M83723/40, M83723/68, M83723/69, M83723/03, M83723/41, M83723/43, AS34011, AS34671, M83723/74, MS3474, M83723/75, M83723/87, NAS 1642, M83723/14, M83723/77, NAS 1694, AS34461, AS34561, NAS 1641, M83723/91, NAS 1692, M83723/42, M83723/02, M83723/05, NAS 1643, AS34081, M83723/01, M83723/08, M83723/92, MS3459, M83723/04, NAS 1653, AS34681, M83723/36, M83723/66, AS34091, AS34121, M83723/49, NAS 1701, M83723/85, NAS 1693, AS34241, M83723/38, M83723/72, M83723/13, M83723/48, M83723/83, NAS 1599, M83723/96, AS34641, MS3476 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34061, AS34541, NAS 1702, M83723/98, MS3470, M83723/84, AS34041, M83723/65, MS3472, NAS 1650, NAS 1700, NAS 1699, AS34001, M83723/67, M83723/97, AS34501, AS34511, M83723/95, NAS 1652, M83723/78, MS3475, M83723/07, M83723/71, MS3471, M83723/73, M83723/37, M83723/82, M83723/86, M83723/39, M83723/76, NAS 1651, M83723/06, M83723/40, M83723/68, M83723/69, M83723/03, M83723/41, M83723/43, AS34011, AS34671, M83723/74, MS3474, M83723/75, M83723/87, NAS 1642, M83723/14, M83723/77, NAS 1694, AS34461, AS34561, NAS 1641, M83723/91, NAS 1692, M83723/42, M83723/02, M83723/05, NAS 1643, AS34081, M83723/01, M83723/08, M83723/92, MS3459, M83723/04, NAS 1653, AS34681, M83723/36, M83723/66, AS34091, AS34121, M83723/49, NAS 1701, M83723/85, NAS 1693, AS34241, M83723/38, M83723/72, M83723/13, M83723/48, M83723/83, NAS 1599, M83723/96, AS34641, MS3476

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Txr54Ac00-1004Ai Raychem - Te Connectivity - 46AJ3836 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac00-1004Ai Raychem - Te Connectivity
46AJ3836
Txr54Ac00-1004Ai Raychem - Te Connectivity 46AJ3836
TXR54AC00-1004AI

TXR54AC00-1004AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 814229-000 46AJ3836
Product Name Connector Backshells Txr54Ac00-1004Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products