TE Connectivity Heat Shrink Boots 814094-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 24 MM , 22 MM , 18 MM , 20 MM , 28 MM  [.94 INCH , .71 INCH , 1.02 INCH , 1.1 INCH , .86 INCH , .78 INCH ] Connector or Backshell Outside Diameter : 49 MM , 40 MM , 38 MM , 43 MM , 46 MM  [1.57 INCH , 1.5 INCH , 1.7 INCH , 1.93 INCH , 1.81 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS 85049/140 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 24 MM , 22 MM , 18 MM , 20 MM , 28 MM  [.94 INCH , .71 INCH , 1.02 INCH , 1.1 INCH , .86 INCH , .78 INCH ] Connector or Backshell Outside Diameter : 49 MM , 40 MM , 38 MM , 43 MM , 46 MM  [1.57 INCH , 1.5 INCH , 1.7 INCH , 1.93 INCH , 1.81 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS 85049/140 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814094-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814094-000
Heat Shrink Boots 814094-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 26 MM , 24 MM , 22 MM , 18 MM , 20 MM , 28 MM  [.94 INCH , .71 INCH , 1.02 INCH , 1.1 INCH , .86 INCH , .78 INCH ] Connector or Backshell Outside Diameter : 49 MM , 40 MM , 38 MM , 43 MM , 46 MM  [1.57 INCH , 1.5 INCH , 1.7 INCH , 1.93 INCH , 1.81 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS 85049/140 Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 26 MM , 24 MM , 22 MM , 18 MM , 20 MM , 28 MM  [.94 INCH , .71 INCH , 1.02 INCH , 1.1 INCH , .86 INCH , .78 INCH ]
  • Connector or Backshell Outside Diameter : 49 MM , 40 MM , 38 MM , 43 MM , 46 MM  [1.57 INCH , 1.5 INCH , 1.7 INCH , 1.93 INCH , 1.81 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, SAE AS 85049/140

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 814094-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814094-000
shrink tube 814094-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
814094-000
shrink tube 814094-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814094-000 814094-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 036893-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
2 suppliers
Cable Transitions & Breakouts - 089313-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036033 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details