TE Connectivity Heat Shrink Boots 814090-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 30 MM , 40 MM , 46 MM , 34 MM , 26 MM , 32 MM , 43 MM , 28 MM , 36 MM  [1.33 INCH , 1.02 INCH , 1.1 INCH , 1.41 INCH , 1.18 INCH , 1.81 INCH , 1.25 INCH , 1.69 INCH , 1.57 INCH ] Compatible Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 30 MM , 40 MM , 46 MM , 34 MM , 26 MM , 32 MM , 43 MM , 28 MM , 36 MM  [1.33 INCH , 1.02 INCH , 1.1 INCH , 1.41 INCH , 1.18 INCH , 1.81 INCH , 1.25 INCH , 1.69 INCH , 1.57 INCH ] Compatible Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 814090-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
814090-000
Heat Shrink Boots 814090-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 30 MM , 40 MM , 46 MM , 34 MM , 26 MM , 32 MM , 43 MM , 28 MM , 36 MM  [1.33 INCH , 1.02 INCH , 1.1 INCH , 1.41 INCH , 1.18 INCH , 1.81 INCH , 1.25 INCH , 1.69 INCH , 1.57 INCH ] Compatible Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 30 MM , 40 MM , 46 MM , 34 MM , 26 MM , 32 MM , 43 MM , 28 MM , 36 MM  [1.33 INCH , 1.02 INCH , 1.1 INCH , 1.41 INCH , 1.18 INCH , 1.81 INCH , 1.25 INCH , 1.69 INCH , 1.57 INCH ]
  • Compatible Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : BS-G-198-5-DA, SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 814090-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
814090-000
shrink tube 814090-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 814090-000 814090-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 094398-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 024285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Flexible Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers