Body Features Product Weight : 29.6 KG [65.257 LB ]
Dimensions Product Height : 438 MM [17.24 INCH ] Product Length : 240 MM [9.44 INCH ] Product Width : 165 MM [6.49 INCH ]
Electrical Characteristics Current Rating (Max) (AMP) : 320 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 604
Industry Standards Certified To : EN 60076-6, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Floor Mount
Operation/Applicatio
n Level of Output Filtering : DV/DT Reduction By Factor 8-12 & Sinusoidal Current Motor Frequency (HZ) : 120 Operating Altitude (Max) (M) : 2000
Product Type Features Output Filter Type : DV/DT Filter
Usage Conditions Motor Cable Length (Max) : 500 M [1640.42 FT ]
Body Features
- Product Weight : 29.6 KG [65.257 LB ]
Dimensions
- Product Height : 438 MM [17.24 INCH ]
- Product Length : 240 MM [9.44 INCH ]
- Product Width : 165 MM [6.49 INCH ]
Electrical Characteristics
- Current Rating (Max) (AMP) : 320
- Operating Voltage (Max) (VAC) : 500
- Short Circuit Current Rating (KAMP) : 100
- Typical Power Loss (WATT) : 604
Industry Standards
- Certified To : EN 60076-6, EN 61558-2-20
- IP Rating : IP00
- Pollution Degree : PD3
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Floor Mount
Operation/Application
- Level of Output Filtering : DV/DT Reduction By Factor 8-12 & Sinusoidal Current
- Motor Frequency (HZ) : 120
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Output Filter Type : DV/DT Filter
Usage Conditions
- Motor Cable Length (Max) : 500 M [1640.42 FT ]