TE Connectivity Output Filters 814002-SF

Description
Body Features Product Weight : 8.6 KG  [18.96 LB ] Dimensions Product Height : 222 MM  [8.74 INCH ] Product Length : 240 MM  [9.44 INCH ] Product Width : 121 MM  [4.76 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 70 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 214 Industry Standards Certified To : EN 60076-6, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : DV/DT Reduction By Factor 8-12 & Sinusoidal Current Motor Frequency (HZ) : 120 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : DV/DT Filter Usage Conditions Motor Cable Length (Max) : 500 M  [1640.42 FT ]
Request a Quote Datasheet
Description
Body Features Product Weight : 8.6 KG  [18.96 LB ] Dimensions Product Height : 222 MM  [8.74 INCH ] Product Length : 240 MM  [9.44 INCH ] Product Width : 121 MM  [4.76 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 70 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 214 Industry Standards Certified To : EN 60076-6, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : DV/DT Reduction By Factor 8-12 & Sinusoidal Current Motor Frequency (HZ) : 120 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : DV/DT Filter Usage Conditions Motor Cable Length (Max) : 500 M  [1640.42 FT ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Filters - 814002-SF - TE Connectivity
Berwyn, PA, United States
Output Filters
814002-SF
Output Filters 814002-SF
Body Features Product Weight : 8.6 KG  [18.96 LB ] Dimensions Product Height : 222 MM  [8.74 INCH ] Product Length : 240 MM  [9.44 INCH ] Product Width : 121 MM  [4.76 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 70 Operating Voltage (Max) (VAC) : 500 Short Circuit Current Rating (KAMP) : 100 Typical Power Loss (WATT) : 214 Industry Standards Certified To : EN 60076-6, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD3 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Level of Output Filtering : DV/DT Reduction By Factor 8-12 & Sinusoidal Current Motor Frequency (HZ) : 120 Operating Altitude (Max) (M) : 2000 Product Type Features Output Filter Type : DV/DT Filter Usage Conditions Motor Cable Length (Max) : 500 M  [1640.42 FT ]

Body Features


  • Product Weight : 8.6 KG  [18.96 LB ]

Dimensions


  • Product Height : 222 MM  [8.74 INCH ]
  • Product Length : 240 MM  [9.44 INCH ]
  • Product Width : 121 MM  [4.76 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 70
  • Operating Voltage (Max) (VAC) : 500
  • Short Circuit Current Rating (KAMP) : 100
  • Typical Power Loss (WATT) : 214

Industry Standards


  • Certified To : EN 60076-6, EN 61558-2-20
  • IP Rating : IP00
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Floor Mount

Operation/Application


  • Level of Output Filtering : DV/DT Reduction By Factor 8-12 & Sinusoidal Current
  • Motor Frequency (HZ) : 120
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Output Filter Type : DV/DT Filter

Usage Conditions


  • Motor Cable Length (Max) : 500 M  [1640.42 FT ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 814002-SF
Product Name Output Filters
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 10A, 0.36 Ma; Voltage Rating Corcom Te Connectivity - 86R9379 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filter Modules - 174-100KEHD10ABSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
DC Filters - 1-2443552-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers