TE Connectivity Heat Shrink Boots 813929-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 32 MM , 28 MM , 24 MM , 34 MM , 26 MM , 36 MM , 30 MM , 38 MM  [1.1 INCH , 1.41 INCH , 1.25 INCH , .94 INCH , 1.02 INCH , 1.18 INCH , 1.49 INCH , 1.33 INCH ] Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 32 MM , 28 MM , 24 MM , 34 MM , 26 MM , 36 MM , 30 MM , 38 MM  [1.1 INCH , 1.41 INCH , 1.25 INCH , .94 INCH , 1.02 INCH , 1.18 INCH , 1.49 INCH , 1.33 INCH ] Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 813929-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
813929-000
Heat Shrink Boots 813929-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 32 MM , 28 MM , 24 MM , 34 MM , 26 MM , 36 MM , 30 MM , 38 MM  [1.1 INCH , 1.41 INCH , 1.25 INCH , .94 INCH , 1.02 INCH , 1.18 INCH , 1.49 INCH , 1.33 INCH ] Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 32 MM , 28 MM , 24 MM , 34 MM , 26 MM , 36 MM , 30 MM , 38 MM  [1.1 INCH , 1.41 INCH , 1.25 INCH , .94 INCH , 1.02 INCH , 1.18 INCH , 1.49 INCH , 1.33 INCH ]
  • Compatible Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : UL 224, File E85381, SAE AS I 81765/1, Type II

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 813929-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
813929-000
shrink tube 813929-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
813929-000
shrink tube 813929-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 813929-000 813929-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0390554001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 024239-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 062386-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 063725P013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers