TE Connectivity Cable Transitions & Breakouts 813645-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Other Molded Part Shape Code : 562A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Other Molded Part Shape Code : 562A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 813645-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
813645-000
Cable Transitions & Breakouts 813645-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Other Molded Part Shape Code : 562A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 5

Dimensions


  • Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 1) : 3.5 - 6.6 MM  [.14 - .26 INCH ]
  • Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ]
  • Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ]
  • Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ]

Other


  • Molded Part Shape Code : 562A
  • Size Code : 011

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 813645-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
813645-000
shrink tube 813645-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
813645-000
shrink tube 813645-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 813645-000 813645-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 016211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 025633N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 007399-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers