16 Position Plug Connector Male Pin Gold
8136-475G8=JUMPER PLUG ASSY
CONN PLUG MALE PIN 16POS GOLD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111882-ND | 42AJ7210 | 8136-475G8 |
| Product Name | Headers, Specialty Pin | 8136-475G8=Jumper Plug Assy Alcoswitch - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin |
| Connector Type | Header Connector; Plug | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Number of Contacts | 16 # |