TE Connectivity Heat Shrink Boots 813597-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 14 MM , 11 MM , 20 MM , 16 MM , 18 MM  [.78 INCH , .71 INCH , .63 INCH , .43 INCH , .55 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 34 MM , 38 MM , 40 MM , 36 MM , 32 MM  [1.5 INCH , 1.34 INCH , 1.26 INCH , 1.42 INCH , 1.57 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, SAE AS 85049/140, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 14 MM , 11 MM , 20 MM , 16 MM , 18 MM  [.78 INCH , .71 INCH , .63 INCH , .43 INCH , .55 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 34 MM , 38 MM , 40 MM , 36 MM , 32 MM  [1.5 INCH , 1.34 INCH , 1.26 INCH , 1.42 INCH , 1.57 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, SAE AS 85049/140, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 813597-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
813597-000
Heat Shrink Boots 813597-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 14 MM , 11 MM , 20 MM , 16 MM , 18 MM  [.78 INCH , .71 INCH , .63 INCH , .43 INCH , .55 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 34 MM , 38 MM , 40 MM , 36 MM , 32 MM  [1.5 INCH , 1.34 INCH , 1.26 INCH , 1.42 INCH , 1.57 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, SAE AS 85049/140, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 12 MM , 14 MM , 11 MM , 20 MM , 16 MM , 18 MM  [.78 INCH , .71 INCH , .63 INCH , .43 INCH , .55 INCH , .47 INCH ]
  • Connector or Backshell Outside Diameter : 34 MM , 38 MM , 40 MM , 36 MM , 32 MM  [1.5 INCH , 1.34 INCH , 1.26 INCH , 1.42 INCH , 1.57 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type I, SAE AS 85049/140, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - 813597-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
813597-000
shrink tube 813597-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 813597-000 813597-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 061209-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0949794006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 064743-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 029557-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details