TE Connectivity Through-Hole 5A Electronic Connector 8134-HC-6P2

Description
Female Through Hole Connector, Gold/Tin Plated Copper, 5A, 125°C Product overview: 8134-HC-6P2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8134-HC-6P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Through Hole Connector, Gold/Tin Plated Copper, 5A, 125°C Product overview: 8134-HC-6P2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8134-HC-6P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5A Electronic Connector
332-8134-HC-6P2
Through-Hole 5A Electronic Connector 332-8134-HC-6P2
Female Through Hole Connector, Gold/Tin Plated Copper, 5A, 125°C Product overview: 8134-HC-6P2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8134-HC-6P2 can be used for catalog matching and distributor lookup.

Female Through Hole Connector, Gold/Tin Plated Copper, 5A, 125°C Product overview: 8134-HC-6P2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8134-HC-6P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
PC Pin Receptacles, Socket Connectors - A114107-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A114107-ND
PC Pin Receptacles, Socket Connectors A114107-ND
"Pin Receptacle Connector 0.020"" ~ 0.030"" (0.51mm ~ 0.76mm) No Tail Press-Fit"

"Pin Receptacle Connector 0.020"" ~ 0.030"" (0.51mm ~ 0.76mm) No Tail Press-Fit"

Buy Now Datasheet
Contact, Holtite; No. Of Contacts Amp - Te Connectivity - 15J9405 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Holtite; No. Of Contacts Amp - Te Connectivity
15J9405
Contact, Holtite; No. Of Contacts Amp - Te Connectivity 15J9405
CONTACT, HOLTITE; No. of Contacts:1Contacts; Connector Type:Board to Board; Pitch Spacing:-; Product Range:HOLTITE Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

CONTACT, HOLTITE; No. of Contacts:1Contacts; Connector Type:Board to Board; Pitch Spacing:-; Product Range:HOLTITE Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-8134-HC-6P2 8134-HC-6P2 A114107-ND 15J9405
Product Name Through-Hole 5A Electronic Connector PC Pin Receptacles, Socket Connectors Contact, Holtite; No. Of Contacts Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details