Body Features Insulation Sleeve Color : Blue Terminal & Contact Weight : 1 G [.035 OZ ]
Configuration Features Number of Holes : 1
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 7.39 MM [.291 INCH ] Product Length : 38.1 MM [1.5 INCH ] Stud Diameter : 3.8 MM [.15 INCH ] Wire Size (MMSQ) : 1.25 - 3 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2400 - 6000
Electrical Characteristics Current Rating (AMP) : 15
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin
Packaging Features Packaging Method : Box Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-088 Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Insulation Sleeve Color : Blue
- Terminal & Contact Weight : 1 G [.035 OZ ]
Configuration Features
Contact Features
- Barrel Type : Closed
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Barrel Inside Diameter : 7.39 MM [.291 INCH ]
- Product Length : 38.1 MM [1.5 INCH ]
- Stud Diameter : 3.8 MM [.15 INCH ]
- Wire Size (MMSQ) : 1.25 - 3
- Wire Size (AWG) : 16 - 12
- Wire Size (CMA) : 2400 - 6000
Electrical Characteristics
- Current Rating (AMP) : 15
Industry Standards
- Government Qualified Terminal : No
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Compatible With Wire Base Material : Copper
- Compatible With Wire Plating Material : Tin
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 100
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Shape Description : RING-088
- Stud Size : #6, M3.5
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]