TE Connectivity Heat Shrink Boots 813069-000

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 813069-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
813069-000
Heat Shrink Boots 813069-000
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Other Adhesive Type : Adhesive Purchased Separately Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Other


  • Adhesive Type : Adhesive Purchased Separately
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202K

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 813069-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 052095-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 048404-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 064743N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details