TE Connectivity Heat Shrink Boots 812996-012

Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : .79 in, 24 mm, 20 mm, .87 in, 26 mm, .94 in, 1.02 in, 22 mm Wire/Cable Outside Diameter : .31 in, .43 in, 10 mm, .47 in, 11 mm, .55 in, 12 mm, 9 mm, .39 in, 14 mm, .35 in, 8 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381 Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : .79 in, 24 mm, 20 mm, .87 in, 26 mm, .94 in, 1.02 in, 22 mm Wire/Cable Outside Diameter : .31 in, .43 in, 10 mm, .47 in, 11 mm, .55 in, 12 mm, 9 mm, .39 in, 14 mm, .35 in, 8 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381 Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 812996-012 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
812996-012
Heat Shrink Boots 812996-012
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : .79 in, 24 mm, 20 mm, .87 in, 26 mm, .94 in, 1.02 in, 22 mm Wire/Cable Outside Diameter : .31 in, .43 in, 10 mm, .47 in, 11 mm, .55 in, 12 mm, 9 mm, .39 in, 14 mm, .35 in, 8 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381 Other Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : No
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : .79 in, 24 mm, 20 mm, .87 in, 26 mm, .94 in, 1.02 in, 22 mm
  • Wire/Cable Outside Diameter : .31 in, .43 in, 10 mm, .47 in, 11 mm, .55 in, 12 mm, 9 mm, .39 in, 14 mm, .35 in, 8 mm

Industry Standards


  • Approved Standards : SAE AS I 81765/1, Type I, DEF Std 59-97 Issue 3 Type DA, BS-G-198-5-DA, UL 224, File E85381

Other


  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now
shrink tube - 812996-012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
812996-012
shrink tube 812996-012
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
812996-012
shrink tube 812996-012
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 812996-012 812996-012
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053085-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 052095-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 035001-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 078767-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers